ECE Excel Cell ECS-22RE1RNQ-110Q-LA2B
- 收藏
- 对比
ECS-22RE1RNQ-110Q-LA2B
2974-ECS-22RE1RNQ-110Q-LA2B
其它
--
大陆
立即发货

Round Emergency Stop Industrial Control Switch, Blue Lamp, 22mm dia, Quick release holder (key recess type), Blue Lamp, 220V AC
1最小包装量--
ECS-22RE1RNQ-110Q-LA2B详情
ECE Excel Cell ECS-22RE1RNQ-110Q-LA2B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
材料
Aluminum
Manufacturer Part Number
129156
Manufacturer
Brady
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 1, NC - 1
类型
Safety Signs
电压
220V AC
图例
Beyond This Point You Are In The Presence Of Magnetic Fields Which May Affect The Operation Of
背景颜色
Yellow
语言
English
ECS-22RE1RNQ-110Q-LA2B拓展信息
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell







哦! 它是空的。