ECE Excel Cell ECS-22RE1RNQ-120Q-L06Y
- 收藏
- 对比
ECS-22RE1RNQ-120Q-L06Y
2974-ECS-22RE1RNQ-120Q-L06Y
其它
--
大陆
立即发货

Round Emergency Stop Industrial Control Switch, Red Cover, 22mm dia, Quick release holder (key recess type), Yellow Lamp, 6V AC/DC
1最小包装量--
ECS-22RE1RNQ-120Q-L06Y详情
ECE Excel Cell ECS-22RE1RNQ-120Q-L06Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
材料
Polyester
Manufacturer Part Number
129149
Manufacturer
Brady
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 1, NC - 2
类型
Safety Signs
电压
6V AC/DC
图例
Freezing Temperature When Blue
背景颜色
White
语言
English
ECS-22RE1RNQ-120Q-L06Y拓展信息
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell







哦! 它是空的。