ECE Excel Cell ECS-22RE1RQ-020Q-L06B
- 收藏
- 对比
ECS-22RE1RQ-020Q-L06B
2974-ECS-22RE1RQ-020Q-L06B
其它
--
大陆
立即发货

Round Emergency Stop Industrial Control Switch, Red Cover, 22mm dia, Quick release holder (Illuminated type), Blue Lamp, 6V AC/DC
1最小包装量--
ECS-22RE1RQ-020Q-L06B详情
ECE Excel Cell ECS-22RE1RQ-020Q-L06B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer Part Number
PDG23F0175VFFL
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 0, NC - 2
额定电流
175 A
电压
6V AC/DC
ECS-22RE1RQ-020Q-L06B拓展信息
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell







哦! 它是空的。