ECE Excel Cell ECS-22RE1RQ-020Q-L12W
- 收藏
- 对比
ECS-22RE1RQ-020Q-L12W
2974-ECS-22RE1RQ-020Q-L12W
其它
--
大陆
立即发货

Round Emergency Stop Industrial Control Switch, Red Cover, 22mm dia, Quick release holder (Illuminated type), White Lamp, 12V AC/DC
1最小包装量--
ECS-22RE1RQ-020Q-L12W详情
ECE Excel Cell ECS-22RE1RQ-020Q-L12W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
房屋材料
Aluminum
Number of Outlets
None
Manufacturer Part Number
P-P6P49-F2RX-C6
Manufacturer
Grace Technologies
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 0, NC - 2
电压
12V AC/DC
知识产权评级
IP65
ECS-22RE1RQ-020Q-L12W拓展信息
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell







哦! 它是空的。