ECE Excel Cell ECS-22RE1RQ-100Q-L24B
- 收藏
- 对比
ECS-22RE1RQ-100Q-L24B
2974-ECS-22RE1RQ-100Q-L24B
其它
--
大陆
立即发货

Round Emergency Stop Industrial Control Switch, Red Cover, 22mm dia, Quick release holder (Illuminated type), Blue Lamp, 24V AC/DC
1最小包装量--
ECS-22RE1RQ-100Q-L24B详情
ECE Excel Cell ECS-22RE1RQ-100Q-L24B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
材料
Aluminum
Manufacturer Part Number
129069
Manufacturer
Brady
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 1, NC - 0
类型
Safety Signs
电压
24V AC/DC
图例
Slippery Trip Hazard
背景颜色
Yellow
语言
English
ECS-22RE1RQ-100Q-L24B拓展信息
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell







哦! 它是空的。