ECE Excel Cell ECS-25RE1GQ-120Q-L06G
- 收藏
- 对比
ECS-25RE1GQ-120Q-L06G
2974-ECS-25RE1GQ-120Q-L06G
其它
--
大陆
立即发货

Round Emergency Stop Industrial Control Switch, Green Cover, 25mm dia, Quick release holder (Illuminated type), Green Lamp, 6V AC/DC
1最小包装量--
ECS-25RE1GQ-120Q-L06G详情
ECE Excel Cell ECS-25RE1GQ-120Q-L06G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
系列
*
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 1, NC - 2
电压
6V AC/DC
ECS-25RE1GQ-120Q-L06G拓展信息
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell







哦! 它是空的。