ECE Excel Cell ECS-25RE1RQ-302Q-L24W
- 收藏
- 对比
ECS-25RE1RQ-302Q-L24W
2974-ECS-25RE1RQ-302Q-L24W
其它
--
大陆
立即发货

Round Emergency Stop Industrial Control Switch, Red Cover, 25mm dia, Quick release holder (Illuminated type), White Lamp/Modular, 24V AC/DC
1最小包装量--
ECS-25RE1RQ-302Q-L24W详情
ECE Excel Cell ECS-25RE1RQ-302Q-L24W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
安装类型
Panel mounting hole
Switch Configuration
开开
Base/Housing Material
不锈钢
Actuator Style
Short Baton Toggle
Contact Materials
Copper
Pole Throw Configuration
DPDT
Mounting
带螺纹的PC安装座
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
操作温度
-30 to 85 °C
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 3, NC - 0
类型
Miniature
电压
24V AC/DC
家人
按钮开关
端子类型
焊片
ECS-25RE1RQ-302Q-L24W拓展信息
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell







哦! 它是空的。