ECE Excel Cell ECS-30RE1GQ-030Q-L12Y
- 收藏
- 对比
ECS-30RE1GQ-030Q-L12Y
2974-ECS-30RE1GQ-030Q-L12Y
其它
--
大陆
立即发货

Round Emergency Stop Industrial Control Switch, Green Cover, 30mm dia, Quick release holder (Illuminated type), Yellow Lamp, 12V AC/DC
1最小包装量--
ECS-30RE1GQ-030Q-L12Y详情
ECE Excel Cell ECS-30RE1GQ-030Q-L12Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 0, NC - 3
颜色
Black
电压
12V AC/DC
电缆长度
889 mm
ECS-30RE1GQ-030Q-L12Y拓展信息
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell







哦! 它是空的。