ECE Excel Cell ECS-30RE1RQ-032Q-L12W
- 收藏
- 对比
ECS-30RE1RQ-032Q-L12W
2974-ECS-30RE1RQ-032Q-L12W
其它
--
大陆
立即发货

Round Emergency Stop Industrial Control Switch, Red Cover, 30mm dia, Quick release holder (Illuminated type), White Lamp/Modular, 12V AC/DC
1最小包装量--
ECS-30RE1RQ-032Q-L12W详情
ECE Excel Cell ECS-30RE1RQ-032Q-L12W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
SMD/SMT
Manufacturer
VCC
Brand
VCC
包装
切割胶带
尺寸/尺寸
Compact Size, NO - 0, NC - 3
子类别
LEDs
电压
12V AC/DC
产品类别
LED - Standard
产品类别
Standard LEDs - SMD
ECS-30RE1RQ-032Q-L12W拓展信息
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell







哦! 它是空的。