ECE Excel Cell ECS-30RE1RQ-102Q-LA2G
- 收藏
- 对比
ECS-30RE1RQ-102Q-LA2G
2974-ECS-30RE1RQ-102Q-LA2G
其它
--
大陆
立即发货

Round Emergency Stop Industrial Control Switch, Red Cover, 30mm dia, Quick release holder (Illuminated type), Green Lamp/Modular, 220V AC
1最小包装量--
ECS-30RE1RQ-102Q-LA2G详情
ECE Excel Cell ECS-30RE1RQ-102Q-LA2G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Panel mounting hole
RoHS
Non-Compliant
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 1, NC - 0
性别
Male
接头数量
6
电压
220V AC
ECS-30RE1RQ-102Q-LA2G拓展信息
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell
ECE Excel Cell







哦! 它是空的。