ECS International ECS-049-20-4
- 收藏
- 对比
ECS-049-20-4
724-ECS-049-20-4
无类别的
--
大陆
立即发货

ECS-049-20-4 datasheet pdf and Unclassified product details from ECS International stock available at utmel
1最小包装量--
ECS-049-20-4详情
ECS International ECS-049-20-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
有
For Ex-Zone dust
20, 21, 22
Thread length
11
Degree of protection (IP)
IP68
Explosion-tested version
有
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
25
Wrench width
33
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
1, 2
Shock resistant
有
Model
Straight
ECS-049-20-4拓展信息







哦! 它是空的。