ECS International ECS-060-32-4X
- 收藏
- 对比
ECS-060-32-4X
724-ECS-060-32-4X
无类别的
--
大陆
立即发货

Low profile resistance weld type thru hold quartz crystal
1最小包装量--
添加到询价列表
ECS-060-32-4X详情
ECS International ECS-060-32-4X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Other
Degree of protection (IP)
Other
Permitted cable outer temperature during assembling/handling
-40 - 90
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 90
0个相似型号
ECS-060-32-4X拓展信息







哦! 它是空的。