ECS International ECS-073-20-5PXDN-TR
- 收藏
- 对比
ECS-073-20-5PXDN-TR
724-ECS-073-20-5PXDN-TR
无类别的
--
大陆
立即发货

7.3728M 30/100PPM 20PF -40/ 85
1最小包装量--
ECS-073-20-5PXDN-TR详情
ECS International ECS-073-20-5PXDN-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Ambient temperature
-40 - 90
Rated current In
5
Material housing
Plastic
Material of contact surface
Silver
Locking mechanism
压盖螺母
Connectable conductor cross section multi-wired
0.14 - 0.5
Degree of protection (IP), mounted
IP65
Connectable conductor cross section solid-core
0.14 - 0.5
ECS-073-20-5PXDN-TR拓展信息







哦! 它是空的。