ECS International ECS-080-18-1X-3L
- 收藏
- 对比
ECS-080-18-1X-3L
724-ECS-080-18-1X-3L
无类别的
--
大陆
立即发货

8.000MHZ 30/50PPM 18PF -10/70 3RD LEAD HC-49UX
1最小包装量--
ECS-080-18-1X-3L详情
ECS International ECS-080-18-1X-3L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Ambient temperature
-25 - 90
Rated current In
3
Material housing
Brass
Material of contact surface
Gold
Locking mechanism
压盖螺母
Connectable conductor cross section multi-wired
0.14 - 0.34
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
0.14 - 0.34
ECS-080-18-1X-3L拓展信息







哦! 它是空的。