ECS International ECS-120-16-20BM-TR
- 收藏
- 对比
ECS-120-16-20BM-TR
724-ECS-120-16-20BM-TR
无类别的
--
大陆
立即发货

12.00MHZ 30/50PPM 16PF -10/ 70
1最小包装量--
ECS-120-16-20BM-TR详情
ECS International ECS-120-16-20BM-TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Ambient temperature
-25 - 85
Rated current In
0.5
Material housing
Other
Material of contact surface
Gold
Locking mechanism
Other
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
Other
ECS-120-16-20BM-TR拓展信息







哦! 它是空的。