ECS International ECS-169.344-20-5P
- 收藏
- 对比
ECS-169.344-20-5P
724-ECS-169.344-20-5P
无类别的
--
大陆
立即发货

16.9344M 30/50PPM 20PF -10/ 70
1最小包装量--
ECS-169.344-20-5P详情
ECS International ECS-169.344-20-5P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Inflammability class of insulation material according to with UL94
Other
Degree of protection (IP), mounted
IP67
Pollution degree
3
Locking mechanism
压盖螺母
Material of contact surface
Nickel/gold
Material housing
Plastic
Rated current In
4
Ambient temperature
-25 - 90
Type of electric connection
Other
With protective conductor
无
ECS-169.344-20-5P拓展信息







哦! 它是空的。