ECS International ECS-2100A 3.6864
- 收藏
- 对比
ECS-2100A 3.6864
724-ECS-2100A 3.6864
无类别的
--
大陆
立即发货

3.6864MHZ HCMOS/TTL 5V 100PPM 13X13 0/ 70
1最小包装量--
ECS-2100A 3.6864详情
ECS International ECS-2100A 3.6864重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
4
Material housing
Plastic
Material of contact surface
Other
Ambient temperature
-25 - 90
Type of electric connection
Screw connection
Connectable conductor cross section solid-core
0.14 - 0.75
Inflammability class of insulation material according to with UL94
Other
Degree of protection (IP), mounted
IP67
Pollution degree
3
Connectable conductor cross section multi-wired
0.14 - 0.75
Locking mechanism
压盖螺母
ECS-2100A 3.6864拓展信息







哦! 它是空的。