ECS International ECS-250-18-5P-F-DN
- 收藏
- 对比
ECS-250-18-5P-F-DN
724-ECS-250-18-5P-F-DN
无类别的
--
大陆
立即发货

25.000M 30/50PPM 18PF -40/ 85 VERICAL
1最小包装量--
ECS-250-18-5P-F-DN详情
ECS International ECS-250-18-5P-F-DN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Ambient temperature
-25 - 80
Rated current In
4
Material housing
Plastic
Thread size M
5
Material of contact surface
Other
Locking mechanism
压盖螺母
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
HB
ECS-250-18-5P-F-DN拓展信息







哦! 它是空的。