ECS International ECS-.327-12.5-17
- 收藏
- 对比
ECS-.327-12.5-17
724-ECS-.327-12.5-17
无类别的
--
大陆
立即发货

32.768K 20/20PPM 12.5PF-10/ 60
1最小包装量--
ECS-.327-12.5-17详情
ECS International ECS-.327-12.5-17重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Locking mechanism
压盖螺母
Connectable conductor cross section multi-wired
0.5 - 1
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
Other
Connectable conductor cross section solid-core
0.5 - 1
Type of electric connection
Screw connection
Ambient temperature
-40 - 90
Rated current In
9
Material housing
Plastic
Material of contact surface
Other
ECS-.327-12.5-17拓展信息







哦! 它是空的。