ECS International ECS-.327-6-17X
- 收藏
- 对比
ECS-.327-6-17X
724-ECS-.327-6-17X
无类别的
--
大陆
立即发货

Crystal 32.7680KHZ 6PF SMD
1最小包装量--
ECS-.327-6-17X详情
ECS International ECS-.327-6-17X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Ambient temperature
-25 - 80
Rated current In
4
Material housing
Plastic
Thread size M
10
Material of contact surface
Nickel/gold
Locking mechanism
压盖螺母
Pollution degree
3
Degree of protection (IP), mounted
IP67
Overvoltage category
II
Inflammability class of insulation material according to with UL94
HB
RoHS
Non-Compliant
ECS-.327-6-17X拓展信息







哦! 它是空的。