ECS International ECS-3963-1250-BN
- 收藏
- 对比
ECS-3963-1250-BN
724-ECS-3963-1250-BN
无类别的
--
大陆
立即发货

125.000MHZ HCMOS 50PPM-40/ 85
1最小包装量--
ECS-3963-1250-BN详情
ECS International ECS-3963-1250-BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Ambient temperature
-25 - 80
Rated current In
4
Material housing
Plastic
Thread size M
1000
Material of contact surface
Nickel/gold
Locking mechanism
Other
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
HB
ECS-3963-1250-BN拓展信息







哦! 它是空的。