ECS International ECS-8FM-100
- 收藏
- 对比
添加到询价列表
ECS-8FM-100详情
ECS International ECS-8FM-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
12
Permitted cable outer temperature during assembling/handling
-40 - 90
Degree of protection (IP)
IP68
Material of contact surface
Other
0个相似型号
ECS-8FM-100拓展信息








哦! 它是空的。