ECS International ECS-P53-20.000-A-N
- 收藏
- 对比
ECS-P53-20.000-A-N
724-ECS-P53-20.000-A-N
无类别的
--
大陆
立即发货

20.000MHZ 3.3V 5X3.2 100PPM
1最小包装量--
添加到询价列表
ECS-P53-20.000-A-N详情
ECS International ECS-P53-20.000-A-N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-40 - 90
Degree of protection (IP)
IP67
Material of contact surface
Other
0个相似型号
ECS-P53-20.000-A-N拓展信息







哦! 它是空的。