ECS International ECS-P53-25.000-B
- 收藏
- 对比
ECS-P53-25.000-B
724-ECS-P53-25.000-B
无类别的
--
大陆
立即发货

25.000MHZ 3.3V 5X3.2 50PPM
1最小包装量--
添加到询价列表
ECS-P53-25.000-B详情
ECS International ECS-P53-25.000-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-25 - 70
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 70
Degree of protection (IP)
IP69K
Material of contact surface
Other
0个相似型号
ECS-P53-25.000-B拓展信息







哦! 它是空的。