ECS International ECS-P73-4.000-BN
- 收藏
- 对比
ECS-P73-4.000-BN
724-ECS-P73-4.000-BN
无类别的
--
大陆
立即发货

HCMOS 3.3V 50PPM -40/ 85
1最小包装量--
ECS-P73-4.000-BN详情
ECS International ECS-P73-4.000-BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Ambient temperature
-25 - 90
Rated current In
4
Material housing
Plastic
Material of contact surface
Other
Locking mechanism
压盖螺母
Connectable conductor cross section multi-wired
0.14 - 0.75
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
Other
Connectable conductor cross section solid-core
0.14 - 0.75
ECS-P73-4.000-BN拓展信息







哦! 它是空的。