ECS International ZTA 5.32MG
- 收藏
- 对比
ZTA 5.32MG详情
ECS International ZTA 5.32MG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Ambient temperature
-25 - 80
Rated current In
4
Material housing
Brass
Material of contact surface
Nickel/gold
Locking mechanism
压盖螺母
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
Other
Connectable conductor cross section solid-core
0.25 - 0.25
ZTA 5.32MG拓展信息








哦! 它是空的。