299-006-299198-1详情
EDAC 299-006-299198-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
6
Type of connector
card edge
Contacts pitch
2.54mm
Connector series
CLIPZIN
Electrical mounting
SMT
Mechanical mounting
on PCBs
Gross weight
3.47g
Certificates
RoHS compliant
299-006-299198-1拓展信息
EDAC
EDAC Inc
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.








哦! 它是空的。