461-110-321-111详情
EDAC 461-110-321-111重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread type
Metric
Nominal thread size metric/PG
20
Material quality
Brass
Shock resistant
有
Package
Bulk
厂商
EDAC Inc.
Product Status
活跃
系列
*
461-110-321-111拓展信息
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC








哦! 它是空的。