493-132-681-621详情
EDAC 493-132-681-621重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Type of electric connection
Push-in clamp connection
Ambient temperature
-40 - 125
Rated current In
20
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Material connector insert
Thermoplastic
Diameter plug-in contact
1.6
Material of contact surface
Silver
Material contact
Brass
Contact insert without contacts
无
Connectable conductor cross section multi-wired
0.5 - 2.5
Pollution degree
3
With wire protection
有
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.5 - 2.5
Package
Bulk
厂商
EDAC Inc.
Product Status
活跃
系列
*
深度
35
宽度
72
高度
23.2
493-132-681-621拓展信息
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC








哦! 它是空的。