496-164-681-613详情
EDAC 496-164-681-613重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
Package
Bulk
厂商
EDAC Inc.
Product Status
活跃
系列
PCF
包装
Reel
电阻
412 kOhms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
496-164-681-613拓展信息
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC








哦! 它是空的。