638-078-010-253详情
EDAC 638-078-010-253重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
105674207 PF
Manufacturer
Stearns
Mounting
端部安装
Factory Pack QuantityFactory Pack Quantity
1
Brand
EDAC
Package
Tray
厂商
EDAC Inc.
Product Status
活跃
系列
638
子类别
D-Sub Connectors
产品类别
High Density D-Sub Connectors
工作电压
115 VAC;208 VAC;230 VAC
产品类别
D-Sub High Density Connectors
知识产权评级
IP54
638-078-010-253拓展信息
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.








哦! 它是空的。