690P204-523-220详情
EDAC 690P204-523-220重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Modular version
无
Number of normally open contacts as main contact
3
Rated operation current Ie at AC-4, 400 V
9
Rated operation current Ie at AC-3, 400 V
9
Number of normally closed contacts as main contact
0
Rated operation power at AC-3, 400 V
4
Rated operation power at AC-4, 400 V
4
Rated operation current Ie at AC-1, 400 V
20
Number of auxiliary contacts as normally closed contact
0
Package
Bulk
厂商
EDAC Inc.
Product Status
活跃
系列
*
690P204-523-220拓展信息
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC








哦! 它是空的。