690P204-62C-221详情
EDAC 690P204-62C-221重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
18
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Threaded
Part # Aliases
A850491718N03A
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
Package
Bulk
厂商
EDAC Inc.
Product Status
活跃
系列
AS85049
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
化学镍
产品
Environmental EMI/RFI Backshells
安装角
Straight
产品类别
圆形MIL规格后壳
690P204-62C-221拓展信息
EDAC Inc.
EDAC Inc.
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC








哦! 它是空的。