A00-108-267-450详情
EDAC A00-108-267-450重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Solder pins
Material (details)
PBT polyester, UL 94 V-0
Content
1pc(s)
Connector standard
RJ45
No. of ports
1x
No. of rows
1
Pins
8P8C
Factory colour
Metal
类型
A00-108-267-450
特征
no LED display
0个相似型号
A00-108-267-450拓展信息








哦! 它是空的。