B57-014-222I802详情
EDAC B57-014-222I802重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
24 - 240
Type of electric connection
Connector M12
Rated control supply voltage at AC 60 Hz
24 - 240
Material housing
Metal
Voltage type
AC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Explosion safety category for dust
None
Package
Bulk
厂商
EDAC Inc.
Product Status
活跃
系列
*
B57-014-222I802拓展信息
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC








哦! 它是空的。