B57-014-266I103详情
EDAC B57-014-266I103重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Antenna Connector Type
NMO Connector
Protocol - WiFi - 802.11
-
Mechanical Style
Whip
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
NMO 支架
Center Frequency
507 MHz
Manufacturer
TE Connectivity
Brand
TE Connectivity / Laird External Antennas
Protocol - Sub GHz
Radio, VHF
厂商
EDAC Inc.
Package
Bulk
Product Status
活跃
系列
*
类型
无源天线
子类别
Antennas
额定功率
200 W
样式
带底座的直线型
终端样式
Connector
产品类别
ISM Antennas - ISM, MICS, UHF, VHF, UWB
增益
Unity
频带数量
1 Band
产品
车载天线
产品类别
Antennas
B57-014-266I103拓展信息
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC








哦! 它是空的。