B57-024-661I123详情
EDAC B57-024-661I123重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
320
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
250 - 320
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1920 - 3200
Type of electrical connection of main circuit
Screw connection
Package
Bulk
厂商
EDAC Inc.
Product Status
活跃
系列
*
B57-024-661I123拓展信息
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC








哦! 它是空的。