B57-114-221I822详情
EDAC B57-114-221I822重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-40 - 70
Material housing
Stainless steel
Voltage type
Other
Degree of protection (IP)
IP67
Indication
Other
Package
Bulk
厂商
EDAC Inc.
Product Status
活跃
系列
*
B57-114-221I822拓展信息
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC








哦! 它是空的。