B57-150-261I122详情
EDAC B57-150-261I122重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
240 - 2400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
63 - 160
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Package
Bulk
厂商
EDAC Inc.
Product Status
活跃
系列
*
B57-150-261I122拓展信息
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC








哦! 它是空的。