B57-150-567IE22详情
EDAC B57-150-567IE22重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
600 Volts AC
Manufacturer Part Number
WT18-04-25
Manufacturer
NTE Electronics
Insulation Materials
PTFE
Package
Bulk
厂商
EDAC Inc.
Product Status
活跃
系列
*
应用
Hook-Up Wire
线规
18 AWG
夹克颜色
Yellow
绞合
19
导体类型
Stranded
长度
25 Feet
B57-150-567IE22拓展信息
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC








哦! 它是空的。