J67048892P56011详情
EDAC J67048892P56011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Permitted cable outer temperature after assembling without vibration
-30 - 80
Package
Bulk
厂商
EDAC Inc.
Product Status
活跃
系列
*
J67048892P56011拓展信息
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC








哦! 它是空的。