J96028822N34121详情
EDAC J96028822N34121重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Grey
With front ring
有
Package
Bulk
厂商
EDAC Inc.
Product Status
活跃
系列
*
J96028822N34121拓展信息
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC








哦! 它是空的。