J96048822N35121详情
EDAC J96048822N35121重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
Package
Bulk
厂商
EDAC Inc.
Product Status
活跃
系列
*
J96048822N35121拓展信息
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC








哦! 它是空的。