J96088822N28221详情
EDAC J96088822N28221重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
With front ring
无
Package
Bulk
厂商
EDAC Inc.
Product Status
活跃
系列
*
0个相似型号
J96088822N28221拓展信息
A00-108-262-450
EDAC Inc.
A00-216-272-450
EDAC Inc.
A00-108-620-450
EDAC Inc.
A20-108-660-010
EDAC Inc.
J6E018834N13110
EDAC
J2W048831P02031
EDAC
J96048862N76121
EDAC
J6D018834L44112
EDAC
J96088832P38221
EDAC
J96068862P76121
EDAC








哦! 它是空的。