J96088822P62221详情
EDAC J96088822P62221重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
24
Core colour
Several
Low smoke (according to EN 61034-2)
无
Core identification
Colour
Outer diameter approx.
3
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-25 - 90
Flame retardant
无
Product Status
活跃
厂商
EDAC Inc.
Package
Bulk
系列
*
J96088822P62221拓展信息
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC








哦! 它是空的。