J96088862P57221详情
EDAC J96088862P57221重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
Straight
Shock resistant
有
Bend radius protection/trumpet flare
无
Material quality
Polycarbonate (PC)
Wrench width
33
Nominal thread size metric/PG
21
With strain relief
有
Thread type
PG
With locknut
无
Suitable for cable diameter
17 - 20.5
Explosion-tested version
无
Degree of protection (IP)
IP68
Thread length
11
Glass-fibre reinforced
无
Surface protection
Untreated
Pitch thread
1.588
Package
Bulk
厂商
EDAC Inc.
Product Status
活跃
系列
*
J96088862P57221拓展信息
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC








哦! 它是空的。