J96088892P73221详情
EDAC J96088892P73221重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0 - 0.5
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
I
Degree of protection (IP), mounted
IP67
Pollution degree
2
Connectable conductor cross section multi-wired
0 - 0.5
Locking mechanism
Bayonet
Material of contact surface
Gold
Thread size M
12
Material housing
Plastic
Connectable conductor cross section fine-strand without cable end sleeve
0 - 0.5
Rated current In
4
Ambient temperature
-25 - 70
Type of electric connection
焊接连接
With protective conductor
无
Product Status
活跃
厂商
EDAC Inc.
Package
Bulk
系列
*
J96088892P73221拓展信息
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC
EDAC
EDAC
EDAC
EDAC
EDAC








哦! 它是空的。