346-018-556-658详情
EDAC Inc. 346-018-556-658重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
346-018-556-658
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
EDAC INC
Risk Rank
5.7
Contact Finish Mating
镍镀金
Contact Materials
铜合金
JESD-609代码
e3
连接器类型
卡边缘连接器
Reach合规守则
compliant
触点表面处理 终端
Tin (Sn) - with Nickel (Ni) barrier
346-018-556-658拓展信息
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.








哦! 它是空的。