395-031-556-603详情
EDAC Inc. 395-031-556-603重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
395-031-556-603
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
EDAC INC
Risk Rank
5.68
Contact Finish Mating
镍镀金
Contact Materials
铜合金
JESD-609代码
e3
连接器类型
卡边缘连接器
Reach合规守则
compliant
触点表面处理 终端
Tin (Sn) - with Nickel (Ni) barrier
395-031-556-603拓展信息
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.








哦! 它是空的。