MH11761-L0详情
EDAC Inc. MH11761-L0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
MH11761-L0
Part Life Cycle Code
Obsolete
Ihs Manufacturer
HON HAI PRECISION INDUSTRY CO LTD
Risk Rank
5.56
Manufacturer Series
MH
Mounting Styles
RIGHT ANGLE
连接器类型
圆形DIN连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
触头总数
6
Reach合规守则
unknown
触点性别
FEMALE
终端类型
印刷引线针
EMI 屏蔽
NO
MH11761-L0拓展信息
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.
EDAC Inc.








哦! 它是空的。